Industries
-
Video: Reasons to use COM Express for embedded computer systems
Aside from the small size and ruggedness characteristics of COM Express systems, the major benefits come from the ability to upgrade the CPU when necessary and the I/O module configurability.
-
ICC to exhibit at the 2023 Sea-Air-Space Expo hosted by the Navy League
The company will showcase a diverse range of cutting-edge military-aerospace products, including backshells, relays and naval connectors.
-
IEC appliance outlets with up to four light pipes
A compact design allows for tight mounting in multiples and provides up to four LEDs for status indication.
-
Soft-switching leader Pre-Switch demonstrates ‘astonishing efficiency’ across full load range
Tests demonstrate a 100 kHz reference inverter is 98.5% efficient at 5% load; peak efficiency is 99.57%.
-
ROHM establishes ultra-high-speed control IC technology that maximizes the performance of GaN devices
Greater energy savings and miniaturization in power supply applications are achieved by combining gallium nitride (GaN) devices and control ICs.
-
Video: Rohde & Schwarz launches new EMI test receiver for emission measurements up to 30 MHz
The compact, complete and CISPR 16-1-1 compliant test receiver delivers quick and precise electromagnetic interference (EMI) measurements up to 30 MHz.
-
40-seat hybrid eVTOL revealed
Startup Lyte Aviation’s aircraft is designed to be five times more fuel efficient than helicopters.
-
APEC 2023: Saelig unveils MCU series for power electronics
The semiconductors are designed to replace higher cost LLC solutions.
-
APEC 2023: Danisense launches transducer for EV test benches
The transducer works for power cables that are difficult to fit in an aperture.
-
Eaton EV chargers now available through Newark
The chargers are used in homes, offices and commercial facilities.
-
APEC 2023: 900 V GaN family of flyback switcher ICs unveiled
Power Integrations' new device eliminates the need for heat sinks and reduces space in power applications.
-
Bare die SiC from ROHM chosen by Apex Microtechnology for newest line of power modules
The devices supplied in bare die form enable designers to save space and increase the performance and reliability of power modules.
-
iNRCORE expands Vanguard Electronics high current power inductor line
The expanded product line of high current indictors features magnetically shielded molded construction, a composite core and tin-lead/RoHS terminations.
-
Lanner launches 5G-ready edge AI appliance EAI-I131 powered by NVIDIA Jetson Orin NX and Orin Nano system-on-modules
The platform offers an ideal solution for enabling artificial intelligence (AI)-driven decision-making in industrial settings.
-
Rohde & Schwarz Oscilloscope Days 2023 deliver expertise for day-to-day testing challenges
Engineers across the globe will once again have the opportunity to attend online theoretical and practical sessions and interactive discussions during the two-day Oscilloscope Days event.
-
Mitsubishi Electric Automation releases system recorder module to simplify maintenance data management
The module helps users troubleshoot difficult or inconsistent machine errors to reduce downtime, maintenance costs and the need to be on-site with the machine.
-
Renesas expands NFC portfolio with Panthronics acquisition
The deal will allow the company to reach fintech, IoT, asset tracking and more.
-
Video: First Matter over Thread smart lights launched
Nanoleaf unveils three products under the new smart home standard.
-
Are your electrical engineers using CAE software? They should.
Modern CAE software enables tedious engineering design functions to be performed automatically and instantaneously.
-
BYD and Nvidia to build software-defined electric vehicles
This will expand the relationship already in place between the companies.