Industrial Electronics

IEC appliance outlets with up to four light pipes

28 March 2023

Schurter’s 6610-5 and 4710-5 IEC appliance outlets, Type F and J, are the optimal solution for data center power distribution units (PDUs), where status indication and packing density are critical. Their compact design allows for tight mounting in multiples and provides up to four LEDs for status indication.

The outlet series is designed to provide a space and cost savings approach to PDU strip assemblies where an indication is often used to signal the equipment technician regarding system status of one kind or another, for instance, power surges and sags. Precisely fitted light guides provide support for light pipes in one or all corners of the outlet. The operation of each of the LEDs, mounted on the PCB, is channeled to the enclosure surface to indicate status. The light pipes are ordered as an accessory to be inserted after theSource: SchurterSource: Schurter outlets have been mounted and wired. The 6610-5 and 4710-5 outlets are offered in black, white and grey for multiphase distinction.

Insulation-displacement contact (IDC) terminals are especially efficient, allowing several outlets to be wired quickly and reliably in a single process step. The phase contact (L) is a PCB terminal for connection of maximum power to each outlet. Quick connect or solder terminals are available on request. IDC terminal configuration supports wiring "along" or "cross" to the outlet pin axis. Selection depends on the design of the PDU and the arrangement of the outlets, vertically (along) or horizontally (cross) one behind the other, orienting the wires to the direction of the strip. IDC terminals accept solid insulated wires, sizes 14-10 AWG.

The outlet series are rated to IEC and UL 10/15 A at 250 V AC, Style F, and 16/20 A at 250 V AC, Style J. The outlets are compatible with the V-Lock cord retention system. Snap in mounting is designed for panel thicknesses of 1.0 to 3.0 mm, 1.5 and 2.0 mm is standard.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement