Industrial & Medical Technology

Clad Metal Wire for High-reliability Fuel Cells

08 June 2017

Custom precious metal composite clad wire that can be manufactured to OEM requirements for use in fuel cells,Clad metal wire is metallurgically bonded with up to three layers. (Source: Anomet Products)Clad metal wire is metallurgically bonded with up to three layers. (Source: Anomet Products) batteries and other military, power distribution, and medical and commercial electrical storage requirements are available from Anomet Products (Shrewsbury, MA).

Anomet Clad Metal Wire is metallurgically bonded with up to three layers to combine properties such as high conductivity with corrosion resistance or high strength with corrosion resistance and light weight. Suitable for use in high-reliability fuel cells and batteries, a typical application includes titanium-clad-copper for corrosion resistance and high conductivity.

Ideal for fabricating connectors, micro-switches, and bus bars, Anomet Clad Metal Wire can include platinum, gold, palladium, or silver clad to copper, stainless steel, Kovar®, niobium, nickel-iron, molybdenum, tantalum, and titanium core materials. Offered as wire and rod from 0.002 to 0.125 inches on diameter and as ribbon to 1 inch wide, they can have 2 percent or more cladding thickness.

Anomet Clad Metal Wire Products are typically 10 times less expensive than solid precious metal products.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement