Electronics and Semiconductors

MOSFETs for Automotive Electronic Control Units

22 May 2017

The power MOSFETs for ECUs. Source: STMicroelectronics The power MOSFETs for ECUs. Source: STMicroelectronics STMicroelectronics has introduced new MOSFETs targeted at increasing the density in automotive electronic control units (ECUs).

The MOSFETs are 40V devices for use in motor-control applications, reverse-battery protection and high-performance power switching. The devices are the first in ST’s new STripFET F6 series with trench-gate structure and are designed for harsh conditions under-the-hood temperatures up to 175 degrees Celsius. The devices are 100 percent avalanche-rated and offered in a packaged with wettable flank leads for soldering.

The devices feature a maximum current of 120A and maximum on-resistance of 1.5 mΩ and 3.0 mΩ. The MOSFETs also have a total gate charges of 172nC and 91nC with low device capacitances and permit efficient switching at high operating frequencies.

The devices are available now priced at $1.15 in orders of 1,000 pieces.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement