Aerospace

AEC-Q101-Qualified 12 V and 20 V MOSFETs Suit Synchronous Buck Applications

25 June 2016

To save space and power in high-efficiency synchronous buck converters for automotive applications, Vishay Intertechnology, Inc. has introduced reportedly the industry’s first AEC-Q101-qualified 12 V and 20 V MOSFETs in a dual asymmetric power package. The Vishay Siliconix SQJ202EP and SQJ200EP n-channel TrenchFET® devices each combine a high- and low-side MOSFET in the compact 5 mm by 6 mm PowerPAK® SO-8L dual asymmetric package, with low-side maximum on-resistance down to 3.3 mΩ.

Vishay Siliconix?SQJ202EP?and?SQJ200EP?n-channel TrenchFET® devices. Source: VishayVishay Siliconix?SQJ202EP?and?SQJ200EP?n-channel TrenchFET® devices. Source: VishayBy co-packaging two MOSFETs in an asymmetric package—with a larger low-side MOSFET for lower on-resistance and smaller high-side MOSFET for faster switching—the 12 V SQJ202EP and 20 V SQJ200EP provide high-performance alternatives to standard dual devices, which restrict the optimum combination of MOSFETs for high-current, high-frequency synchronous buck designs. Compared to using discrete components, the devices occupy less board space and can facilitate more compact PCB layouts.

The devices offer high-temperature operation to +175° C to provide the ruggedness and reliability required for automotive applications such as infotainment, telematics, navigation and LED lighting. The SQJ202EP is well suited for applications with bus voltages ≤ 8 V and offers extremely low maximum on-resistance down to 3.3 mΩ for the Channel 2 low-side MOSFET.

For applications with higher bus voltages, the 20 V SQJ200EP features a slightly higher maximum on-resistance of 3.7 mΩ. Both parts are 100% tested for gate resistance and avalanche, and are RoHS-compliant and halogen-free.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement