Industrial Electronics

New Digi-Zone™ Control Panel, Model MDP3 Ver. 4 from ZONEFIRST

21 April 2017

ZONEFIRST has added the new Digi-Zone™ Control Panel, Model MDP3, Version 4 to its line of zone control panels.The MDP3 Ver. 4 is an expandable two or three zone all-in-one control panel. If more than three zones are required, the compatible MDPA2 Ver. 4 adder panel adds two zones per unit, up to a maximum of 103 zones.

The MDP3 Ver. 4 uses a digital menu to simplify set-up — no DIP switches or adjustable dials to set. The MDP3 Ver. 4 is designed exclusively for use with the popular ZONEFIRST ZDSP, ZDBP, OZD, RDP, RRP and RTP dampers.

Minimal wiring is required to simplify installation and reduce cost, regardless of the HVAC system it controls. Standard 4/5 wire (Y-G-R-W(-C) thermostats for any type of system can be used. Heat pump thermostats can be used when controlling the second stage, and emergency heat are desired from the thermostat. To make installation simpler, all terminal blocks are color coded for each wire, and include push–in connections, eliminating the need for a screwdriver.

ZoneFirst MDP3 Ver. 4 Zone Control PanelZoneFirst MDP3 Ver. 4 Zone Control Panel

ZONEFIRST is a registered tradmark of the Trolex Corporation. For additional information, visit the ZONEFIRST website.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement