Computer Electronics

Power Inductors Save Space in Portable Electronics

10 April 2017

The Vishay Dale IFL and IFLS series. Source: Vishay The Vishay Dale IFL and IFLS series. Source: Vishay Vishay Intertechnology Inc. has introduced two new series of low-power power inductors enabling space savings in notebooks, desktops and servers.

The Vishay Dale IFL and IFLS series are optimized for DC/DC conversion in portable electronics and are offered in compact 1212, 1616 and 2020 case sizes with profiles down to 1.0mm. The power inductors deliver inductance up to 100 µH, which Vishay says is normally reserved for larger components.

The two new series can also be used in low profile, high current power supplies and point of load converters as well as DC/DC converters for distributed power systems and field programmable gate arrays (FPGAs).

The devices feature a ferrite core with polyurethane enameled copper wire and an epoxy resin adhesive. The IFLS series comes with a shield to protect nearby components from magnetic radiation while providing typical DCR from 43 mΩ to 1730 mΩ and rated current to 3.8 A. The non-shielded IFL series offers typical DCR from 42 mΩ to 2460 mΩ and a saturation current to 7.5 A.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement