Consumer Electronics

New Yorker Electronics announces new power inductors with integrated e-shield

02 January 2019

New Yorker Electronics will now be distributing the Vishay Dale IHLE-5A series of low-profile, high-current power inductors — a Vishay Super 12 Featured Product. The IHLE-5A series is an automotive-grade, high-current inductor featuring an integrated e-field shield, or “e-shield,” for reduction of electromagnetic interference (EMI).

Vishay expanded its IHLE series of low-profile, high-current inductors with these new automotive-grade devices in the 2525, 3232 and 4040 case sizes. Packaged in RoHS-compliant, 100% lead-free shielded construction, the company said the inductors offer high resistance to thermal shock, moisture, mechanical shock and vibration.

The Vishay Dale IHLE-2525CD-5A, IHLE-3232DD-5A and IHLE-4040DD-5A reduce costs and save board space by eliminating the need for separate board-level Faraday shielding. Built on Vishay’s IHLP technology, they feature high efficiency with maximum DC resistance (DCR) from 1.66 mΩ to 178 mΩ and a wide range of inductance values from 0.47 µH to 47 µH.

The Vishay Dale IHLE series contains the electric field associated with EMI in a tin-plated copper integrated shield, providing up to -20 dB of electric field reduction at 1 cm (above the center of the inductor) when the integrated shield is connected to ground. The four-terminal connection — two ground connection points for the shield — provides extra vibration performance for under-the-hood and chassis-mounted electronic circuits.

The device provides rated currents to 30 A, and handles high transient current spikes without saturation. Featuring high-temperature operation to 155° C and co-planarity of its four terminals of less than or equal to 100 µm, this AEC-Q200-qualified high current inductor is optimized for energy storage in DC/DC converters and high-current filtering for automotive engine and transmission control units, diesel injection drivers, noise suppression for motors, windshield wipers, power mirrors and seats, and HID lighting.

Features and benefits include:

  • Integrated e-shields eliminate need for separate shielding
  • AEC-Q200-qualified
  • Offered in 2525, 3232 and 4040 case sizes
  • High-temperature operation to 155° C
  • Co-planarity of four terminals less than or equal to 100 μm
  • Handles high transient current spikes without saturation
  • Excellent DC/DC energy storage up to 1 MHz to 2 MHz
  • High efficiency with typical DCR from 1.55 mΩ to 167 mΩ
  • Wide range of inductance values from 0.22 µH to 47 µH
  • Lowest DCR/μH in this package size

Applications:

  • Engine and transmission control units
  • Diesel injection drivers
  • DC/DC converters for entertainment/navigation systems
  • Motor noise suppression for windshield wipers, power seats, power mirrors, heating/ventilation blowers, HID lighting
  • Energy storage DC/DC converters
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement