Aerospace

Sager Offering TT’s Reflective Optical Sensor

30 March 2017

OPB9000 Reflective Optical Sensor.  Source: TT Electronics OPB9000 Reflective Optical Sensor. Source: TT Electronics Sager Electronics, a North American distributor of Interconnect, Power and Electromechanical components, is now stocking TT Electronics’ OPB9000 reflective optical sensor.

The OPB9000 is a versatile sensor that can be used in a wide variety of industrial and medical applications. The sensor features market-leading ambient light immunity, which allows operation from dark rooms to bright sunlight. It can detect various types of media with as little as a 30% change in reflectivity. Robust and industrial grade resin allows the sensor to operate at a wide temperature range from -40C to 85C, which ideal for the harshest environments.

The sensor exhibits 25k lux ambient light immunity and 6μs response time.

It provides programmable output configuration and sensitivity level, and single-command calibrations with an on-chip EEPROM. The sensor comes in a surface-mount package.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement