WSBS8518...14 battery shunt resistor. Source: Vishay Vishay Intertechnology, Inc. has announced an Automotive Grade Power Metal Strip® battery shunt resistor that offers a 36 W power capacity in the 8518 case size with tin plating on the terminals. Featuring extremely low resistance values down to 50 µΩ, the Vishay Dale WSBS8518...14 will lead to increased accuracy and lower costs compared to Hall Effect current sensing solutions, while its tin plating assists with PCB mounting and protects against corrosion.The AEC-Q200 qualified device features a proprietary processing technique that produces extremely low resistance values of 50 µΩ, 100 µΩ, 125 µΩ and 250 µΩ. These low values will allow for more accurate data to determine battery charge and discharge, thus helping designers meet specific customer battery management requirements for applications in gas, diesel, hybrid and electric cars and trucks, as well as electric forklifts and other heavy industrial applications.
The WSBS8518...14 features a solid metal manganese-copper alloy resistive element with low TCR (± 20 ppm/°C) and an all-welded construction. The resistor offers low inductance values of < 5 nH, low thermal EMF down to < 1 µV/°C, and an operating temperature range of -65° C to +170° C. The device is RoHS-compliant and halogen-free.
Samples and production quantities of the resistor are available now, with a lead time of eight to 10 weeks for larger orders.