Electronics and Semiconductors

Vishay Intertechnology introduced improved WFP power metal plate shunt resistors

28 August 2019

Vishay Intertechnology Inc. has introduced new automotive grade power metal plate shunt resistors featuring a 20 W power rating in a 3939-sized package with Kelvin terminals. With their high power density, the Vishay Dale hybrid-mount WFPA3939 and WFPB3939 are designed to save space, decrease component counts, and Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.increase measurement accuracy in automotive, industrial and AMS applications.

The devices incorporate an improved thermal management design utilizing a copper heat spreader, resulting in 20 W power in the 3939 package size that maintains the superior electrical characteristics of the power metal plate shunt construction. The AEC-Q200 qualified components allow designers to use a single high power resistor in place of multiple low power devices in parallel, reducing measurement errors and board space requirements, while enabling the design of smaller and lighter end products.

The WFPA3939 and WFPB3939 feature a proprietary processing technique that produces extremely low resistance values from 2 mΩ to 8 mΩ, with tolerances down to ± 1.0%. The devices are ideal for all types of current sensing and pulse applications in automotive electronic power steering systems, brushless DC motor controls and battery management for electric and hybrid vehicles; high power inverter/converter controls, large motor drives and high power current sensing modules for industrial applications; and power supplies for instrumentation and AMS applications.

The resistors feature a solid metal manganese-copper and nickel-chromium alloy resistive element with low TCR (± 20 ppm/°C), low inductance values of less than 10 nH, low thermal EMF down to less than 2 µV/°C, and an operating temperature range of -65° C to 170° C. The devices are RoHS-compliant, halogen-free and Vishay Green.

Samples and production quantities of the WFPA3939 and WFPB3939 are available now, with lead times of six to eight weeks for larger orders.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement