Electronics and Semiconductors

Power Metal Strip® Battery Shunt Resistor Assists in PCB Mounting

27 May 2017

A new Power Metal Strip® battery shunt resistor from Vishay Intertechnology (Malvern, PA) features two sense pins that offers a 36 W power capacity in the 8518 case size. With extremely low resistance values down to 50 µΩ, the Vishay Dale WSBS8518...20 increases accuracy and lowers costs compared to Hall Effect current sensing solutions, while its sense pins assist in PCB mounting and provide consistent contact point location.

A proprietary processing technique produces extremely low resistance values of 50 µΩ, 100 µΩ, 125 µΩ, and 250 µΩ. These low values allow for more accurate data to determine battery charge and discharge, thus helping designers meet specific customer battery management requirements for applications in gas, diesel, hybrid, and electric cars and trucks, as well as electric forklifts, UPS systems, and other heavy industrial applications.

The device features a solid metal manganese-copper alloy resistive element with low TCR (± 20 ppm/°C), and a welded terminal to element connection. The resistor offers low inductance values of < 5 nH, low thermal EMF down to < 1 µV/°C, and an operating temperature range of -65 °C to +170 °C.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement