Aerospace

Power Module Suits Computing, Graphic Apps

28 February 2017

AOZ5038QI power module for synchronous step-down applications. Source: Alpha and Omega Semiconductor.AOZ5038QI power module for synchronous step-down applications. Source: Alpha and Omega Semiconductor.Alpha and Omega Semiconductor Limited has introduced the AOZ5038QI power module, which integrates a dual gate driver and two optimized MOSFETs in a 31-pin, 5 mm x 5 mm QFN package. The high-power, high-efficiency power stage is suited for synchronous step-down applications.

The AOZ5038QI enables high-power density voltage regulator solutions ideal for CPU and GPU power regulation in notebook PCs, servers and graphic cards. The standard QFN package is optimally designed to maximize power density and minimize parasitic inductance for minimal EMI signature.

The module accepts inputs from 4.5 to 25 V and outputs up to 60 A. Switching frequency is up to 2 MHz.

The AOZ5038QI is immediately available in production quantities with a lead time of 12 weeks. The unit price for 1,000 pieces is $1.90.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement