Power Semiconductors

Power solution modules for industrial, automotive and consumer applications

03 June 2020

Newark has enhanced its semiconductor portfolio with a range of power, motion control and sensor products from Monolithic Power Systems (MPS).

MPS specializes in small, energy efficient power modules used in systems that support industrial applications, telecom infrastructures, cloud computing, automotive and consumer applications.

The modules integrate a maximum number of components into a single package, which accelerates the design process and focuses on configuring a device’s attributes.

The modules include:

  • MPM3822C — An ultra-small and ultra-low noise step-down power module in a QFN-18 pacakge with an integrated inductor, suitable for space-limited applications, storage and portable products.
  • MPM3811 — A step-down, switch-mode converter with built-in, internal power metal-oxide-semiconductor field-effect transistors (MOSFETs) and an inductor for applications such as high-performance digital signal processors (DSPs), wireless power, portable and mobile devices as well as other low-power systems.
  • MPM3605-25 — An integrated power module with a PMBus interface that delivers up to 250 A peak and 200 A of continuous current and a low voltage output down to 0.5 V. The module provides up to 60% higher power density compared to discrete point-of-load (POL) solutions and offers a core rail supply for many devices such as industrial equipment, field-programmable gate array (FPGAs)/application specific integrated circuits (ASICs), artificial intelligence and data mining.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement