Aerospace

AC1200 Powerline Adapter Has Built-in Wireless Access Point

09 January 2017

TL-430 power line adapter Source: Trendnet TL-430 power line adapter Source: Trendnet Trendnet® has launched the WiFi Everywhere™ Powerline 1200 AV2 Access Point, model TPL-430AP, designed to help eliminate wireless dead spots.

The Powerline adapter utilizes both Powerline and wireless technologies to bring consumers whole-home wireless coverage. Powerline adapters plug into any standard outlet and use existing electrical lines to create a wired home network. Trendnet’s Powerline adapter also doubles as an access point to deliver a wireless signal from nearly any power outlet. 

The WiFi Everywhere Powerline 1200 AV2 Access Point supports Powerline 1200 networking with a built-in, dual-band wireless AC1200 access point. The TPL-430AP Powerline adapter supports MIMO with beamforming technology to enhance performance and range. Powerline range is up to 984 ft. (300 m) over existing electrical lines. WiFi Clone support duplicates current wireless network settings for faster network integration.

Trendnet will also offer the WiFi Everywhere Powerline 1200 AV2 Kit, model TPL-430APK. The kit includes the TPL-430AP Powerline adapter and TRENDnet’s Powerline 1200 AV2 adapter with built-in outlet, model TPL-421E. The adapters are pre-encrypted and auto-connect out of the box.

Trendnet’s WiFi Everywhere Powerline 1200 AV2 Access Point, model TPL-430AP, and the WiFi Everywhere Powerline 1200 AV2 Kit, model TPL-430APK, will both be available around April, worldwide through major retailers and authorized Trendnet partners. The TPL-430AP single Powerline adapter will list for $124.99. The TPL-430APK Powerline kit will cost $174.99.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement