Aerospace

Power Connectors Offer Many Sizes, Ratings

01 November 2016

ELCON Mini power connectors and cable assemblies. Source: TE Connectivity ELCON Mini power connectors and cable assemblies. Source: TE Connectivity
TE Connectivity (TE) has announced availability of its ELCON Mini power connectors and cable assemblies. The ELCON Mini family of products makes it easier for engineers to address increasing power demands, delivering a 400 Volt rating and up to 40 Amps per contact in a two-position, 8 mm-high form factor that is roughly the size of a popular HDMI connector.

ELCON Mini power connectors and cable assemblies are value engineered to address many power and space requirements with 2-, 3-, 4- and 6- (2 × 3) position configurations, while providing a positive metal latch connection, low resistance and highly reliable interface. Cable assembly solutions from TE also offer high-flex and customizable break-out options for easy routing and installation.

In addition to power input/output (I/O) and distribution applications, ELCON Mini connectors and cable assemblies are an internal wire-to-board power solution for the Open Compute Project (OCP) “Wedge” (top-of-rack) switches. The OCP is developing standard data center hardware designs that manufacturers can use to build highly compatible and scalable products with minimal development costs.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement