Medical Devices and Healthcare IT

Camera Module Debuts for Medical Applications

12 August 2016

OmniVision Technologies, Inc. announced the OVM6946, the company's first wafer-level camera module for medical applications. The company positions the new 1/18-inch camera module, with a compact size of 1.05 mm x 1.05 mm and a z-height of 2.27 mm, as well suited for minimally invasive endoscopes. OmniVision claims its OVM6946 is the industry’s most cost-effective single-chip imaging solution for single-use endoscopes.

OmniVision Technologies positions its OVM6946 miniature 1/18-inch camera module as an ideal solution for next-generation single-use endoscopes. Image source: OmniVision Technologies, Inc.   OmniVision Technologies positions its OVM6946 miniature 1/18-inch camera module as an ideal solution for next-generation single-use endoscopes. Image source: OmniVision Technologies, Inc. Aaron Chiang, the firm's director of marketing, cited “cross-contamination risks, downtime inefficiencies, and high costs associated with repairs, pre-procedure testing, and sterilization of reusable endoscopes” as challenges fueling market interests in endoscopes of the disposable variety. “As a cost-effective and compact camera module with excellent image quality, we view the OVM6946 as an ideal solution for next-generation single-use endoscopes.”

The OVM6946 captures 400 pixel x 400 pixel-resolution video at 30 frames per second. The camera module offers a wide 120° field of view with an extended focusing range of 3 mm to infinity. The reduced pinout and analog output for transmission over long distances with minimal signal-to-noise reduction enables seamless integration into single-use endoscopes. The OVM6946 can be customized for a wide range of endoscope applications, including medical, veterinarian and industrial.

The OVM6946 is currently available for sampling, and is expected to enter volume production in the first quarter of 2017.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement