Aerospace

Power Connector Suits Electric Vehicles

12 August 2016

The ePower-Lite is a plastic power connector series designed to be used in the hybrid electric vehicle market. The series offers 2-pole, 3-pole and 4-pole options. The robust plastic shell can withstand high temperatures up to 125 °C and provides dielectric protection for the connector. With the company’s RADSOK® technology, the connector features higher amperage, lower T-rise and voltage drop, and less resistance.


ePowerLite plastic power connector. Source: Amphenol. ePowerLite plastic power connector. Source: Amphenol.

The compact, plastic shell structure is lightweight with a small footprint, and is field installable and repairable. ePower-Lite also includes a CPA to provide connector position assurance that it is mated. 

Features include plastic shell, light weight, and a compact design. The connector is IP 67 and UL 94V-0 rated, provides low mating and un-mating force, and provides 100 mating cycles minimum.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement