Aerospace

Hybrid Cable Combines Multiple Functions in One Design

13 June 2016

Molex, LLC has introduced Temp-Flex® Multicore Cable, a customizable, multi-conductor hybrid cable. The cable uses Temp-Flex and Molex core competencies to combine fine wire, coax, twinax, triax, twisted pair, tubing and strength members in a single high-flex cable solution. A multifunction design combined with high-performance construction allows Temp-Flex Multicore Cable to meet data, signal and power requirements in harsh environments and under critical conditions. Molex, LLC has introduced Temp-Flex® Multicore Cable, a customizable, multi-conductor hybrid cable. The cable uses Temp-Flex and Molex core competencies to combine fine wire, coax, twinax, triax, twisted pair, tubing and strength members in a single high-flex cable solution. A multifunction design combined with high-performance construction allows Temp-Flex Multicore Cable to meet data, signal and power requirements in harsh environments and under critical conditions.

Temp-Flex® Multicore Cable. Source: Molex Temp-Flex® Multicore Cable. Source: Molex

Commercial applications for Temp-Flex Multicore Cables include audio/video, entertainment, in-flight entertainment and instrumentation, while medical applications focus on diagnostic, imaging and surgical equipment. The cables are also ideal for aerospace and defense applications such as control centers, instrumentation, military vehicles, missiles, radar, satellites and vision systems.

Jackets for Temp-Flex Multicore Cables include ETFE, FEP, PFA, THV, PVDF, Polyurethane and others. Applicable operating temperatures are dependent on jacket material: FEP jackets offer a range of –65 to +300° C; polyurethane jackets offer a range of –30 to +75° C. Jackets made from a new blended material have applicable operating temperatures up to 300° C.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement