Displays

32-Inch Flexible Display Introduced for Transportation Signage Applications

25 May 2016

E Ink Holdings has rolled out a 32-inch flexible, lightweight display for use as a drop-in replacement for digital signage in transportation and other public information systems.

The display can be conformed into either one simple curve or multiple curves, which E Ink says will fit well into transportation systems such as buses or trains where overhead display surfaces are not flat and require a curved display system.

The flexible display can be shaped into one large curve or multiple curves, making it a good fit in trains and buses where flat displays don’t fit well. Source: E Ink    The flexible display can be shaped into one large curve or multiple curves, making it a good fit in trains and buses where flat displays don’t fit well. Source: E Ink Dubbed the Mobius, the display weighs less than six ounces, has a resolution of 2650 by 1440, and features a paper-like readability and low power consumption. E Ink says it can also be powered by solar cells or rechargeable batteries.

E Ink believes these displays can be a replacement for existing paper or plastic signage systems that are currently in use in transportation systems, while providing a greater level of information and customer service to passengers without having to make major infrastructural changes.

To contact the author of this article, email engineering360editors@ihs.com

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement