Aerospace

High Current Inductors Serve High Frequency Applications

20 April 2016

Coilcraft's SLR Family of high-current, shielded power inductors is offered with current ratings up to 100 A and inductance values from 85 to 370 nH, making it suitable for high-frequency applications such as multi-phase VRM/VRD/EVRD regulators, Intel™ IMVP-compatible systems and GPUs/video graphic cards. The inductors also feature a tight DCR tolerance (±5.4% to ±10%) for lossless, inductor DCR-based current sensing.

Coilcraft’s SLR1050 Series shielded power inductors. Source: CoilcraftCoilcraft’s SLR1050 Series shielded power inductors. Source: Coilcraft

The SLR Family comprises five product series: the SLR1050, SLR1065, SLR1070, SLR1075 and SLR1190.

The compact SLR1050 Series offers an inductance range of 85 to 220 nH and current ratings up to 86 A in a 10.2 x 7.0 x 4.95 mm package. It is offered in three DCR versions for optimal efficiency and accuracy. The SLR1190 offers the highest current ratings in the family—up to 100 A—and an inductance range of 150 to 370 nH. It measures 11.2 x 10.3 x 9.0 mm.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement