Semiconductors and Components

Compact Current Sense Transformers Sense Current up to 20 Amps

19 January 2016

The CST7030 series of surface mount current sense transformers from Coilcraft measure just 5.2 X 7.0 mm (with a max height of 3.0 mm) and sense up to 20 Amps of current at frequencies between 10 kHz and 1 MHz. Typical applications include load current measurement and control in switching power supplies and overload/short-circuit protection.

Coilcraft’s CST7030 Series surface mount current sense transformers (Source: Coilcraft)Coilcraft’s CST7030 Series surface mount current sense transformers (Source: Coilcraft)

The devices are also qualified to AEC-Q200 Grade 1 (-40°C to +125°C) standards, suiting them for conventional vehicle and xEV (EV, HEV, FCEV) applications, such as current measurement in traction motors and battery management systems. They are also suited for 48 V vehicle systems.

The CST7030 Series is available with 5 turns ratios (primary-to-secondary) ranging from 1:20 to 1:150. It offers very low primary DC resistance (0.0015 Ohms) and 500 Vrms, one minute isolation (hipot) between windings. Coilcraft also offers a high-isolation (1,500 Vdc) version with its CU8965-AL Series.

CST7030 Series current sense transformers feature RoHS compliant tin-silver, over tin, over nickel, over phosphor bronze terminations and have a maximum reflow temperature of 260°C.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement