Motor Control and Switchgear

Anti-backlash Nut Has Small Size

03 December 2015

Haydon Kerk Motion Solutions has added a small anti-backlash lead screw assembly design to its line of Micro Series 2 mm diameter screws. The company’s ZBM nut technology utilizes a special nut thread system that, when combined with a radial force, provides simple backlash compensation. Initially designed for the optics-focusing market, the ZBM is designed for applications requiring precise smooth motion in space-constrained spaces.

An anti-backlash lead screw assembly is now offered on the Micro Series 2 mm diameter screws. (Source: Haydon Kerk)An anti-backlash lead screw assembly is now offered on the Micro Series 2 mm diameter screws. (Source: Haydon Kerk)

The nut falls within the current dimensional envelope of standard freewheeling nuts, making a transition to an anti-backlash system easier. In addition, with the use of a Kerkote TFE coating, the nut design can effectively reduce the amount of torque required to produce the same amount of force. That, in turn, can extend assembly life as well as reduce motor size.

The nut can be customized to specific applications that require unique geometry and custom materials, such as Kerkite composite polymers.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement