Aerospace

TechInsights Teardown: DJI Mini 5 Pro drone

18 September 2026

The DJI Mini 5 Pro drone includes lidar and 4K resolution camera that was previously found in larger sized models. Source: TechInsightsThe DJI Mini 5 Pro drone includes lidar and 4K resolution camera that was previously found in larger sized models. Source: TechInsights

Editor’s note: Information from this teardown is supplied courtesy of TechInsights. Click here to request full access. To view a complimentary report of the Summary — DJI Mini 5 Pro drone, click here.

Just a few years ago, drones were a niche consumer item with just first adopters using them for aerial photography. Today, drones are everywhere, whether they are performing light shows during holidays, conducting field tests for industrial vendors, surveying caves for new minerals or being used by consumers for a variety of entertainment options.

At the center of the consumer drone sector is DJI, which has been rolling out multiple types of drones for at least a decade. As technology for cameras and flight have advanced, so have the drones that have become available for consumers.

That culminates in the DJI Mini 5 Pro drone, which now packs the same features as DJI’s larger drones into a smaller form factor. The drone has a 1-inch 50-megapixel sensor that improves the camera quality from the previous generation drone. It also shoots 4K video at 120 fps, which is also an improvement from previous models.

One of the most interesting features of the Mini 5 Pro drone is the inclusion of lidar and obstacle avoidance sensing capabilities. This allows the drone to detect and avoid obstacles at night, so it allows for even more potential photographic scenarios for hobbyists or professionals.

The following is a partial deep dive into the DJI Mini 5 Pro drone conducted by TechInsights.

Summary

  • 4 GB Mobile LPDDR5 SDRAM
  • 7x 1 MP CMOS camera
  • 0.2 MP CMOS camera
  • 50 MP CMOS camera

Released: September 2025

Price: $864.07

Availability: Worldwide

Target market: Professional, consumer

The main board that is found inside the DJI Mini 5 Pro drone. Source: TechInsightsThe main board that is found inside the DJI Mini 5 Pro drone. Source: TechInsights

Main board

The main board inside the DJI Mini 5 Pro drone includes a Qualcomm applications processor and main mobile LPDDR5 SDRAM memory from Micron Technology. Other electronic components on the main board include:

  • AWINIC’s USB Type-C PD controller and class K audio amplifier
  • Goertek’s digital barometric pressure sensor
  • SGMicro’s 300 mA/3.3 V LDO regulator
  • Nexperia’s bus buffer/line driver
  • Texas Instruments’ 4-amp step-down converters, 5-amp battery charger and two-channel clock buffer
  • Vergiga Semiconductor’s P-channel MOSFET
  • Monolithic Power Systems’ 3-amp step-up/down-converter
  • Unicore’s multi-GNSS positioning SoC
  • Maxscend’s DPDT RF switches
  • Yangtze Memory Technologies’ 64 GB NAND flash, memory controller

(Learn more about flash memory on Globalspec.com)

The lidar flex board that is found inside the DJI Mini 5 Pro drone. Source: TechInsightsThe lidar flex board that is found inside the DJI Mini 5 Pro drone. Source: TechInsights

Lidar flex board

The lidar flex board houses the lidar subsystem, which includes the VCSEL array driver from OPNOUS and a VCSEL array.

The remote control main board that is found inside the DJI Mini 5 Pro drone. Source: TechInsightsThe remote control main board that is found inside the DJI Mini 5 Pro drone. Source: TechInsights

Controller main board

The controller main board is the heart of the drone remote control for the DJI Mini 5 Pro drone. It contains the following electronic components:

  • Huada Semiconductor’s 32-bit ARM Cortex-M0+ microcontroller
  • Silergy’s 3-amp step-up converter
  • Qualcomm’s application processor
  • 3peak’s single comparator
  • Omnivision’s 300 mA/3.3-volt LDO regulator
  • Southchip’s battery protection IC
  • uPI Semiconductor’s dual N-channel MOSFET
  • Texas Instruments’ battery charger with power path management
  • ETA Solutions’ over-voltage protection
  • GigaDevice’s serial flash memory
  • CellWise Semiconductor’s battery fuel gauge

(Learn more about circuit protection ICs on Globalspec.com)

Some of the electronic components that are found inside the DJI Mini 5 Pro drone. Source: TechInsightsSome of the electronic components that are found inside the DJI Mini 5 Pro drone. Source: TechInsights

Major components

  • $136.16 — Motor: brushless DC (Propeller) (Qty: 4)
  • $134.59 — 50 MP main camera subsystem (Qty: 1)
  • $47.61 — Multichip memory — 4 GB mobile LPDDR5 SDRAM — Micron (Qty: 1)
  • $20.71 — Applications processor — Qualcomm (Qty: 1)
  • $17.99 — Multichip memory — 64 GB NAND flash, memory controller (eMMC 5.1) — Yangtze Memory Technologies Corp (YMTC) (Qty: 1)
  • $8.41 — Applications processor — Qualcomm — (Qty: 1)
  • $8.41 — Video processor (Qty: 1)
  • $7.08 — Drone battery subsystem — Xiamen (Qty: 1))
  • $6.19 — Left front camera subsystem (Qty: 1)
  • $6.19 — Left rear camera subsystem (Qty: 1)


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement