Industrial Electronics

Precision on the move: One handheld device, infinite applications

14 July 2026

To support engineers working within demanding industrial and metrological environments, Hottinger Brüel & Kjær (HBK) has created a portable device that simplifies complex set ups and helps maintain measurement accuracy across diverse systems — DA110 handheld indicator.

The tool has been designed to address these challenges by providing a complete, versatile and configurableSource: HBKSource: HBK measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, four- or six-wire, 80 to 5,000 Ω) and transducers — including high-precision force, torque and weighing sensors — it transforms how mobile calibration, material testing and asset monitoring are performed. Built-in Transducer Electronic Data Sheet (TEDS) enables immediate sensor recognition, allowing technicians to switch between distinct measurement tasks instantly.

By bringing laboratory-grade precision directly to the field, the indicator offers several operational advantages, starting with standards-compliant traceability. The system can be calibrated by the German Accreditation Body (DAkkS) to operate as a fully traceable reference instrument within an organization's existing calibration chain, ensuring audit-ready documentation, suitable for high-end reference and service use.

Traceability is also supported by exceptional technical capability — with an accuracy class of up to 0.01% of full scale at a 4.8 kHz sample rate, as well as high-speed sampling up to 19.2 kHz with 0.1% accuracy to capture rapid, dynamic force profiles reliably.

D110 simplifies the calibration of industrial machinery and complex weighing systems, enabling field technicians to perform precise, repeatable verification directly on stamping and forming presses, hydraulic workshop presses, press brakes, assembly machines and torque verification systems, without the need for expensive, time-consuming stationary lab setups.

When paired with industrial load cells, the device serves as a mobile reference system to verify weighing installations in silos, tanks and filling stations. This allows users to test individual load cells, verify summed signals and detect mechanical drift or settling, ensuring billing compliance and improving material balance control, without interrupting standard plant workflows.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement