Discrete and Process Automation

Melexis MLX90520 dual-input inductive encoder interface IC

29 May 2026

The Melexis MLX90520 is a dual-input inductive encoder interface IC designed for absolute rotary and linear motion sensing in demanding robotic and industrial environments. With synchronized dual-channel readout, it enables precise measurement of two independent positions or supports advanced Vernier angle calculations for enhanced resolution.

Built to control complete inductive sensing systems, the MLX90520 drives transmitting coils and processes signals from multiple receiver coils using integrated digital signal processor (DSP) capabilities. Its on-chip LC oscillator generates the electromagnetic field required for accurate position detection, ensuring stable and reliable performance even in harsh conditions.

With flexible output options including serial peripheral interface (SPI) and synchronous serial interface (SSI,) fast data transfer and low latency performance, the MLX90520 simplifies system design while delivering high accuracy and dynamic response. Its immunity to magnetic stray fields and support for safety standards up to SIL 2 make it ideal for next-generation industrial automation and robotics applications.

Features

Source: MelexisSource: Melexis

  • 22-bit resolution with on-chip Vernier angle calculation for ultra-precise measurements
  • Dual-input channels with synchronized readout for simultaneous position sensing
  • High accuracy with maximum error of ±0.36° electrical per channel
  • Immune to magnetic stray fields (ISO 11452-8 compliant)
  • Less than 1 µs latency with on-chip propagation delay compensation
  • Integrated DSP signal processing for enhanced dynamic performance
  • 16-point programmable linearization per input channel
  • Flexible output interfaces: SPI and SSI
  • Wide operating temperature range from -40° C to 125° C
  • RoHS-compliant TSSOP-16 package
  • Supports functional safety designs up to SIL 2

Applications

  • High-resolution rotary position sensing
  • High-resolution linear position sensing
  • Industrial automation systems
  • Robotics and motion control systems
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement