Industrial Electronics

Copley Controls introduces compact, efficient nano drives with EtherCAT and CANopen support

06 June 2023

Motion control solutions provider Copley Controls has introduced the Nano Series of digital servo drives. Featuring best-of-class power density and thermal management, these compact units integrate easily into autonomous guided vehicles, autonomous mobile robots, robotic joints and other automated equipment that need precise speed and position control despite limited space.

The Nano Series comes in a small footprint of 35 mm x 30 mm x 23.4 mm, operates from 9 V DC to 180 V DC input voltage and delivers up to 35 A of continuous current and 70 A peak current to provide exceptional power density and efficiency. The Nano Series’ compact size also gives integrators the flexibilitySource: Copley ControlsSource: Copley Controls to mount the units directly onto the motor or within robot joints. The optional connectorized PCB and CME commissioning software facilitates setup and tuning.

The Nano Series supports the EtherCAT or CANopen communication protocols for real-time data exchange. Additional features and specifications include:
- Safe torque off (STO) capability with Sil 3, Category 3, PL e conformance.
-Six digital inputs and four digital outputs.
-Four voltage/current combinations.
-One ±10 V 12-bit analog input.
-BiSS-C unidirectional and SSI absolute encoders (primary).
-Dual encoder feedback support.
-Digital incremental encoder (primary and secondary).
-Digital halls.
-32-bit floating point filters and multiple advanced filters.
-Frequency analysis tools.

Nano Module EtherCAT NES and Nano Module CANopen NPS models are available with an EZ Board option to simplify mounting.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement