Industrial Electronics

Samtec releases ultra micro mPOWER connectors with through-hole PCB termination

22 May 2026

Samtec, Inc. announces product expansion of its popular mPOWER ultra micro power interconnect system. New mPOWER vertical board connectors (UMPS, UMPT) and right-angle board connectors (UMPT-RA) are now available with through-hole board termination options, providing the enhanced mechanical robustness that is often required in harsh industrial, military and aerospace applications. Connector designs using surface mount technology are also available. Source: Samtec, Inc.Source: Samtec, Inc.

Designed for power density, mPOWER ultra micro connectors offer a 40% space savings over conventional power connectors. Their compact form factor supports up to 18 A per power blade, enabling reliable high current performance without sacrificing board space.

In addition to power density, mPOWER interconnects provide design flexibility across board-to-board, wire-to-board and wire-to-wire applications. System design is simplified through a range of options, including vertical and right-angle configurations, stack heights from 5 mm to 20 mm, rugged latching features and 2 to 10 power positions. PVC or Teflon fluoropolymer cable assemblies are available in multiple wire gauges to support varying application needs.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement