Industrial Electronics

Samtec expands offering of slim, high-density AcceleRate HD array connectors

28 November 2025

Samtec, Inc. announces expanded stack heights and pin counts of its AcceleRate HD product line. The ADM6 and ADF6 slim, high-density 0.635 mm pitch array connectors are now available with 5 mm to 16 mm stack heights and 40 to 400 total positions in support of datacom, HPC server and storage, industrial and military applications.

Source: Samtec, Inc.Source: Samtec, Inc.

Stack heights match those of many popular Samtec interconnects, enabling mixed signal digital, radio frequency (RF) and power applications where sensing, processing and power delivery coexist. Download the Mezzanine Stacking Connectors brochure for more information.

In addition to density and mechanical versatility, AcceleRate HD board-to-board connectors offer optimized signal integrity and achieve data rates up to 64 Gbps PAM4 (PCIe 6.0/CXL 3.2 capable), enabled by the robust Edge Rate contact system. Edge Rate contacts are designed with a smooth, milled mating surface, which reduces wear and increases durability for high-cycle applications. The narrow edge of the contacts is aligned within the connector body to reduce broadside coupling and crosstalk.

The open pin field design, with contacts in a grid pattern within the connector housing, maximizes signal routing and grounding flexibility. Designers can choose the single-ended, differential pair and power configuration best suited for their application.

The ADM6 and ADF6 connectors make use of Samtec’s IPC Class 3 compliant solder column board termination technique. The solder column board termination method is ideal for dense, high-speed interconnects and offers superior solder joint reliability and excellent insertion loss and return loss performance.

Samtec’s ADM6 and ADF6 products are available direct through Samtec or through authorized distribution partners.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement