Industrial Electronics

Samtec releases rugged, multi-port SMPM interconnects with threaded coupling

22 January 2026

Samtec, Inc. has announced production quantity availability of its new line of rugged, multi-port sub-miniature push-on micro (SMPM) solutions that feature threaded coupling for high thermal shock and vibration environments commonly found in military, aerospace and communication applications. Samtec’s rugged, threaded-SMPM solutions provide high-frequency performance up to 65 GHz with excellent reliability in high-density applications.

Source: Samtec, Inc.Source: Samtec, Inc.

SMPM multi-port mated sets with the new S-screw option for threaded coupling are part of Samtec’s Magnum RF product line. Cable assemblies are available with .047-inch diameter low-loss flexible cable (GC47 Series) or with .086-inch diameter low-loss flexible cable (GC86 Series). While both cable diameters are small and lend themselves to smaller bundle sizes for weight savings and increased airflow for cooling, there are different advantages for each. GC47 with .047-inch diameter cable offers greater flexibility with a 0.125-inch (3.18 mm) minimum bend radius and a higher maximum operating frequency. GC86 with .086-inch diameter cable, while still high-performance, operates at a slightly lower frequency but with improved, lower insertion loss. Mating board connectors are available with a stub launch surface mount board termination (GPPC-ST-SL) or edge mount board termination (GPPC-EM). Optional in-line channel counts are 2, 4, 6, 8 and 10 on a high-density 0.140-inch (3.56 mm) pitch. Combining multiple channels into a single housing provides 40% greater density, less processing time and better positional alignment.

Rugged, threaded SMPM Magnum RF interconnects are in stock directly from Samtec.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement