Industrial Electronics

Introducing Samtec’s 800-position, high-performance array connectors

19 September 2025

Samtec has expanded its AcceleRate HP high-performance array family: 800-position APM6, APF6 at a 5 mm stack height.

The AcceleRate HP connector set delivers exceptional signal integrity performance and density (112 Gbps PAM4, 0.635 mm pitch). This is an ideal solution for any system requiring extremely high data throughput in less space. Applications include high-performance computing, artificial intelligence, storage and networking.

Data rates are compatible with PCIe 6.0, CXL 3.2 and GbE protocols. Protocol capability of Samtec connectors is calculated from a comparison of the protocol channel data rate and the Samtec Channel Performance Metric (CPM) per product.

Source: SamtecSource: Samtec

The high 800-position pin count version of AcceleRate HP has an 8-row x 100-position configuration, yet still manages to achieve a fairly compact footprint and an extremely low profile:

  • Footprint: 68.62 mm x 18.20 mm (2.701 inches x 0.717 inches)
  • Profile: 5 mm stack height

A 10 mm stack height version at 800-positions is on the roadmap, with plans for release in Q2 2026.

Additional ADM6, ADF6 features include an impedance of 92.5 Ohm, a maximum current rating of 1.2 A (4 pins powered), maximum voltage rating of 150 V AC (212 V DC) and an open pin field array design allowing maximum grounding and routing flexibility.

Designed with performance and reliability in mind, APM6 and APF6 use Samtec’s solder column board termination technique (identified as -0 in the part callout). As interconnects continue to get smaller and redefine micro, solder joint reliability can become more challenging making solder application and processes part of the overall SI conversation. The solder column termination method enhances structural integrity and supports reliable electrical performance.

Solder column termination:

  • Ideal for extremely dense, high-speed connectors 
  • Advanced structural integrity due to the column-like shape after reflow
  • Efficient distribution of thermal stress, absorbs deflections
  • IPC Class 3 compliant post solder joint
  • SJR Tested per IPC-9701 with thermal exposure to -55˚ C to 125˚ C 
  • Excellent electrical performance 
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement