Industrial Electronics

New Si PIN photodiode for high-speed YAG laser detection

06 May 2026

Hamamatsu Photonics announces the release of a new silicon (Si) PIN photodiode, the S17348, engineered to support researchers and engineers requiring accurate, high‑speed detection in yttrium aluminum garnet (YAG) laser and analytical instrumentation. With strong infrared sensitivity and fast temporal response, this sensor expands the toolkit available for optical measurement and monitoring applications.

Key benefits

Source: Hamamatsu PhotonicsSource: Hamamatsu Photonics

  • Optimized for YAG laser detection: High infrared sensitivity of 0.37 A/W (λ = 1060 nm)
  • Fast response for high-speed systems: 120 MHz cutoff frequence at VR = 100 V
  • Large photosensitive area: Provides strong signal collection efficiency
  • Long-term stability with robust packaging: Housed in a TO‑5 metal package

Target applications

The S17348 is ideal for YAG laser detection, and is also well suited to fiber laser detection, analytical instruments and other optical measurement systems requiring fast, stable signal monitoring. Its combination of infrared sensitivity and fast response makes it a strong fit for industrial and laboratory applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement