Industrial Electronics

Upgraded FTIR spectrometer with Ethernet delivers superior speed and performance

18 April 2025

Hamamatsu Photonics has launched the most compact Fourier Transform-near infrared (FT-NIR) spectrometer engine currently on the market. It is capable of producing up to 275 spectra per second with a high signal-to-noise ratio.

The new FT-NIR C16511-01 joins Hamamatsu’s spectrometer lineup, using Fourier Transform techniques inSource: Hamamatsu PhotonicsSource: Hamamatsu Photonics one compact, fast and affordable package. FT-NIR spectroscopy is widely utilized in industries such as pharmaceuticals, food, agriculture and chemicals for quality control and process monitoring as a highly effective technique that offers no compromise between light throughput and spectral resolution. Hamamatsu’s new spectrometer, designed to excel in spectral analysis, renders FT-NIR spectroscopy affordable and fast, leveraging a built-in semiconductor laser to allow spectrum measurement with high wavelength accuracy.

Key features:

The new FTIR engine key features include:

- Spectral performance: With a spectrum response ranging from 1,100 nm to 2,500 nm, it can generate up to 275 spectra per second, offering the high speed needed for inline industrial applications and analytical testing.

- Compact design: At only 68 mm × 124 mm × 66 mm, its compact size makes it easy to incorporate into existing monitoring and analytical equipment.

- Versatility: The C16511-01 can analyze samples in liquid, solid or powder form using diffuse reflection or transmittance measurement.

- Seamless connectivity: Equipped with an Ethernet interface, the spectrometer is fully compatible with Windows and Linux operating systems, ensuring easy integration into OEM equipment.

- Evaluation software: Evaluation software is included, with functions for setting measurement conditions, data acquisition and visualization. Furthermore, the dynamic link library (DLL) function specifications are disclosed so users can create their original measurement software programs.

Applications:

This latest spectrometer is predicted to impact the industrial and academic sectors. Its exceptional sensitivity and high spectral resolution make it ideal for analysis, material testing and quality control applications where portability and efficiency are crucial. This includes:

- Process analytical technology

- Material sorting and inspection

- Farm product and food inspection and sorting

- Pharmaceuticals inspection

- Plastic sorting

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement