Industrial Electronics

4792: Outlet 16 A for flexible wiring

16 April 2026

When space is limited and wiring must be efficient, every detail counts. The new SCHURTER 4792 outlet type J offers an intelligent solution: horizontally aligned connections, rotated 90° compared to standard designs. This variant facilitates wiring in power distribution units (PDUs).

The 4792 outlet combines space-saving design with easy installation. The snap-in mounting system for wall thicknesses from 0.8 mm to 3.0 mm (standard: 1.2 mm and 1.5 mm; variants on request) enables quick and secure installation.

Versatile and reliable

Source: SCHURTERSource: SCHURTER

Available in black, white or gray, the 4792 outlet offers greater design freedom for a variety of applications. With several connection options (standard: QC 6.3 mm; QC 4.8 mm, solder or PCB connections available on request), it offers various wiring possibilities. Certified according to VDE, UL and CCC, the 16 A outlet guarantees worldwide conformity and safety.

Areas of application

The new 4792 outlet with a rated current of 16 A is suitable for use as a component in power distribution units (PDUs), which are used in particular in data centers, but also for other applications such as industry, IoT, and IT/telecommunications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement