Industrial Electronics

4770: Dual block outlet 16 A with snap-in mounting

09 April 2026

The demand for higher power density in data centers and industrial environments is constantly growing. SCHURTER is responding to this development with the new 4770 dual block outlet, which is designed for a rated current of 16 A and optimized specifically for use in power distribution units (PDUs). The 4770 model combines a robust design with easy installation.

Thanks to its dual block configuration, the outlet can be integrated into PDUs in a space-saving manner. The proven snap-in mounting system ensures quick and secure installation and reduces installation effort.

Versatile and reliable

Source: SCHURTERSource: SCHURTER

The 4770 outlet is available in black, gray or white, offering flexible design options for different applications (multi-phase systems). Various connection options (standard: QC 6.3 mm; QC 4.8 mm; solder connections and PCB mounting available on request) allow easy adaptation to different wiring concepts. VDE, UL and CCC certifications ensure international compliance and a high level of safety and reliability.

Technical features

The dual outlet is designed for currents of up to 16 A at 250 V AC according to IEC and 20 A at 250 V AC according to UL. It is designed for an operating temperature range of -25° C to 70° C. Installation is via snap-in mounting (standard: wall thicknesses 1.2 mm and 1.5 mm, 0.8 mm to 3.0 mm on request).

Typical applications

The 4770 dual outlet is ideal for use in data centers, industrial plants, internet of things (IoT) infrastructures and IT as well as telecommunication systems. In other words, wherever compact and powerful power distribution is required.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement