Industrial Electronics

Altech pluggable terminal blocks combine secure connections and ease of use

23 March 2026

Altech Corporation, a developer of industrial automation solutions, has introduced a line of pluggable terminal blocks that enable simple and fast installations, field wiring and equipment test setups. These compact, pluggable terminal blocks combine the best of both worlds: accurate, secure wire connections with simplicity and time savings.

Source: Altech CorporationSource: Altech Corporation

Pluggable terminal blocks are a truly hybrid technology, combining the security of a spring clamp connection with a plug connection to make disconnection and reconnection fast and easy without the connection errors often caused by vibrations, configuration issues or poor manual assembly. With Altech pluggable terminal blocks, technicians and installers can achieve:

  • 100% secure connections. Specially engineered spring contacts create a reliable wire-to-wire connection without tools. Integrated locking pins keep the connection in place even during severe vibrations.
  • Reduced time and effort. Altech pluggable terminal blocks allow instant connections that also eliminate time- and labor-intensive screw tightening. The plugs come in stackable single blocks or can be ordered pre-stacked up to 15 poles.
  • 100% accurate field wiring. In addition to the simplicity of push-in units, DIN rail versions simply snap onto the DIN rail. Plugs can be easily inserted and removed on the opposite side. Coding pins and breakaway stubs insert directly into the base assemblies to eliminate mating errors.

Configurations range from one contact on one side and one plug on the other, to two contacts on one side and two plugs on the other. In addition, multiple plugs can be stacked together to create a wire harness. A wide variety of accessories is also available.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement