Industrial Electronics

Altech Corp announces availability of touch-proof terminal strips

24 September 2025

Altech Corporation announces the immediate availability of its full range of Eurostrips terminal strips. These economical and touch-proof wiring solutions offer a quick and efficient wire-to-wire connection point for a variety of industrial applications, such as HVAC, appliances, equipment, power distribution and junction boxes.

Eurostrips function as a modern replacement for traditional double-row barrier-style terminal blocks, featuring a touch-proof design to eliminate shorts and enhance safety. Featuring screw clamp connection technology, the strips are available in 12 poles or can be pre-cut to the required number of poles. Units are easy to cut to length using a hacksaw or utility knife.

Terminal strips also include a self-extinguishing polyamide PA66 housing with high mechanical strength. The current-carrying metal inserts are made of corrosion-free material, such as tinned brass or nickel-plated copper alloy. Accessories, including jumpers, separation plates and marking pins, are available for convenient installation.

Source: Altech CorporationSource: Altech Corporation

Altech Eurostrips include the following product families:
-HE Series: Designed to be a cost-effective, reliable wire-to-wire solution, these flat base panel mount terminal strips are available in 300 V and feature a wire protector.
-HEH Series: These standoff feet panel mount terminal strips are rated for 600 V. Like the HE Series, they also include a wire protector.
-HE42 Series: This series includes pluggable flat base panel mount terminal strips — available in both 300 V and 600 V options — with a plug and socket design.
-ATS Series: These units feature a center barrier and wire protector and are rated for 300 V, serving as a modern replacement for double-row barrier style terminal blocks.
-ATSF Series: These standoff feet panel mount terminal strips are rated for 600 V and include a center barrier and wire protector.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement