Industrial Electronics

Altech Corp.’s expanded DIN enclosure range offers comprehensive solutions for electronic packaging

05 September 2025

Altech Corporation, a developer of industrial automation solutions, has expanded its range of DIN rail mounted electronic enclosures. With the most comprehensive range of DIN enclosures on the market, Altech has solidified its position as a one-stop shop for housing electrical, electronic and electromechanical devices.

Altech DIN enclosures are ideal for housing a wide array of devices, including relays, sensing and monitoring devices, timers and transducers, as well as printed circuit boards. Units incorporate flame-retardant and maintenance-free materials to ensure the longevity and safety of control devices. Easy to customize, enclosures are available in a wide range of sizes, designs, cover styles, terminal-to-board connections and mounting configurations.


For further customization, Altech offers services, such as hole cutting, terminal marking for quick identification and field wiring. The company can also mold enclosures in custom colors and configurations for OEM quantities or supply them with printed or laser markings.

Source: Altech CorporationSource: Altech Corporation

Key DIN enclosure product series include:
• KS4400 series: Units are modular and flexible with a cost-effective half-shell design for exceptional space utilization. They feature three levels of fixed and pluggable PCB terminal options for high-density connections.
• KV4600 series: These multifunctional, modular DIN enclosures feature push-in terminal technology, support up to two circuit boards and offer high modularity with optional bus systems and customizable front plates for flexible automation solutions.
• KO4700 series: Altech's most popular enclosures, this series offers a wide range of sizes with single and double-level terminal configurations suitable for diverse applications. Units are available with 8 to 132 terminals and various cover designs.
• K70 series: These small- to medium-sized DIN enclosures (8 to 32 terminals) provide a cost-effective solution with integral pressure plate terminals for reliable connections and fixed or pluggable terminal-to-board options.
• KU4000 series: This series features generous internal space for PCBs and electronic parts with high-density, double-level snap-in terminals (pressure plate or spring cage designs) for gastight, vibration-proof connections.
• KU4100 series: The compact design is available in six widths with double-level terminal locations, with options like blank enclosures and fixed and pluggable PCB terminals.
• KO4300 series: This series combines new design styling with a high-density, compact package. Double-level terminals offer space savings and gas-tight, vibration-proof connections. Units are available with 16 to 64 terminals in various widths.
• KO4070 series: Compact and cost-effective, this series is ideal for I/O circuits, relays, timers and other small control devices. Units are available in three widths with single and multi-level, machine solderable box clamp terminals (4 to 16 poles).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement