The ProSense DPTW series differential pressure transmitters from Automation Direct are precision engineered for accurate differential or gauge pressure measurement of a wide variety of liquids, gases and steam applied to both pressure sensing ports.
The ProSense DPTW series is up to eight times smaller than a conventional style differential pressure transmitter and is ideal for industrial, commercial and OEM process measurement applications, including differential, positive or negative pressures.
Source: Automation DirectThe DPTW series can also be used to measure hydrostatic liquid level in pressurized or open tanks and flow measurement using primary differential pressure flow elements such as an annular pitot tube, orifice plate or venturi tube.
Seven models are available with various measuring ranges of up to 400 inches of water column, each offering 4 mA to 20 mA outputs, 12 V DC to 32 V DC operating voltage, and ¼ inch female National Pipe Taper process connection.
Backed with a three-year warranty, the ProSense DPTW series differential pressure transmitters have a rugged NEMA 4X rating and are priced at $795.