Industrial & Medical Technology

Watch: Measure absolute distance and thickness with white light interferometers

30 September 2020

New white light interferometers developed by Micro-Epsilon are designed to enhance accuracy levels in absolute non-contact optical distance and thickness measurement.

The interferoMETER range delivers measurement resolution from 30 picometres and linearity from ±10 nm. Unlike traditional laser interferometers that use a single wavelength and perform relative measurements, the new instruments operate with a broadband super-luminescent diode and can make absolute measurements, The instruments deliver measurement resolution from 30 picometres and linearity from ±10 nm. Source: Micro-EpsilonThe instruments deliver measurement resolution from 30 picometres and linearity from ±10 nm. Source: Micro-Epsilonideal for step height and surface measurements. The use of the longer 840 nm wavelength allows for a greater overall measurement range and operating in the near-infrared part of the spectrum opens opportunity to measure thicknesses of anti-reflective glass, plastics, reflective metals and coated objects.

The devices include a controller, fiber optic cable and sensors designed for industrial measurement tasks and fitted with robust metal housings. System configuration is completed with a user-friendly web interface that speeds up commissioning and parameter set up. Measuring up to 6 kHz enable high speed measurements in fast moving production environments.

Three different versions of the interferoMETER are available: the IMS5400-DS for high precision absolute distance measurements in industrial environments; the IMS5400-TH for high accuracy thickness measurements; and the IMS5600-DS with vacuum-compatible design for absolute distance measurements to picometre resolution in clean rooms and ultra-high vacuums.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement