Industrial Electronics

Vishay Intertechnology SMD inrush current limiting PTC thermistors increase board-level efficiency to lower costs

19 November 2025

Vishay Intertechnology, Inc. has introduced a new series of insulated, surface-mount inrush current limiting positive temperature coefficient (PTC) thermistors. Designed to increase board-level efficiency and lower costs in automotive and industrial applications, Vishay BCcomponents PTCES series devices combine maximum energy handling to 340 J with high maximum voltages of 1200 V DC in a compact package.

Compared to competing devices, the PTC thermistors released today offer up to 260% higher energySource: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. handling capabilities, allowing designers to utilize fewer components in their circuits to save board space and lower overall costs. In addition, the PTCES series offers 20% higher maximum voltages than competing devices to meet the requirements of a broader range of designs.

The thermistors provide current limitation and overload protection in AC/DC and DC/DC converters; DC-Link, energy dump and emergency discharge circuits; on-board chargers (OBC) and battery charging equipment; and motor drives. For these applications, the self-protecting devices withstand greater than 100 000 inrush power cycles and are AEC-Q200 qualified for shock and vibration, eliminating the need for reinforced mounting adhesives.

The PTCES series barium titanate thermistors consist of a solder-connected homogenous ceramic PTC encapsulated in a UL 94 V-0 compliant, self-extinguishing, washable plastic housing with insulation up to 3 kVAC. Offering a low profile of 9.6 mm, the RoHS-compliant, halogen-free devices can be automatically mounted by pick and place equipment to reduce placement costs.

Samples and production quantities of the PTCES series thermistors are available now, with lead times of 10 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement