Industrial Electronics

Vishay Intertechnology inrush current limiting PTC thermistors increase performance in active charge and discharge circuits

07 March 2024

Vishay Intertechnology, Inc. has introduced a new series of inrush current limiting positive temperature coefficient (PTC) thermistors. Designed to increase performance in active charge and discharge circuits for automotive and industrial applications, Vishay BC components PTCEL series devices combine a wide range of resistance at 25° C (R25) values with high voltage and energy handling capabilities.

Featuring R25 values from 60 W to 1 kW, the devices enable high maximum voltages of 1,000 V DC at 500 W and 1,200 V DC at 1 kW, and maximum energy handling to 240 J — four times higher than competing devices. By combining multiple thermistors in parallel, energy absorption levels over 1,000 J can beSource: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. achieved. With their high temperature operation to 105° C, the PTCEL series offers a heat capacity to 2.3 J/K for all resistance values.

AEC-Q200 qualified and self-protecting— with no risk of over-heating — the thermistors provide overload protection in AC/DC and DC/DC converters; load dump, DC-Link, battery management, and emergency discharge circuits; on-board chargers; home energy storage systems; motor drives; and welding equipment. For these applications, the devices withstand greater than 100 000 inrush-power cycles and are highly resilient against non-switching peak power up to 25 kW.

The PTCEL series is available in two sizes: the smaller PTCEL13R and larger PTCEL17 for low and high energy applications, respectively. All devices are available in tape on reel packaging and offer a leadwire pitch of 5 mm. In addition, the PTCEL17R is available with leadwire pitches of 7.5 mm and 10 mm to accommodate their higher voltages, and can also be automatically handled by pick and place equipment for lower placement costs.

The barium titanate thermistors consist of a ceramic pellet soldered between two tinned CCS wires and coated with a UL 94 V-0 compliant high temperature silicone lacquer. The RoHS-compliant devices are C-UL-US recognized under file E148885 for AC and DC use, providing an increased and controlled safety level. SPICE and 3D models for the PTCEL13R and PTCEL17R are available.

Samples and production quantities of the PTCEL series are available now, with lead times of 12 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement