Industrial Electronics

Altech Corp. introduces innovative dual-rated AC/DC disconnect switches

28 October 2025

Altech Corporation, a provider of industrial automation solutions, has launched its dual-rated AC/DC disconnect switches for industrial and manufacturing applications. This product line, which includes the LSF and RT series, offers one proven switch technology configured for different mounting needs.
Source: Altech CorporationSource: Altech Corporation


LSF and RT switches are rated for 600 V AC and 60 V DC, eliminating the need for separate AC and DC components. Designed for DIN-rail and base mounting applications, the LSF series supports an extended handle application where a shaft extends beyond the electrical box, and an external handle interlocks with it to prevent the box from being opened while power is on.

The RT series door-mount version features a knob that attaches to the front of the panel for easy access, with rear-facing terminals for simplified installation. Installation requires only a standard 22.5-millimeter push-button panel hole. This model is ideal for applications requiring a local disconnect without shutting down the entire system.

Other technical features of the LSF/RT series include:

  • Switch bodies are made from high-grade plastics that resist shock and chemicals and can operate in a wide temperature range.
  • Silver contacts and rivets ensure long life and better conductivity.
  • The spring-loaded design prevents DC current from arcing and burning the contacts after repeated use.

Both LSF and RT mounting options consist of only a few parts — unlike most other multi-part products on the market that can be complex to install. They are available in 16 A, 30 A and 40 A versions and carry UL 60947-4-1 certification.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement