Industrial Electronics

DC disconnect switch product line from Littelfuse

04 December 2020

The new DC disconnect switch product line from Littelfuse Inc. includes the LS6 (available in 1,000 and 500 V) and the LS6R (available in 1,500 V) series. These energy-efficient, compact disconnect switches quickly break or resume the flow of current safely. Offered in both 250 and 400 A ratings, these switches prevent shock hazards when isolating circuits or repairing systems.

“The LS6 and LS6R DC disconnect switches have a streamlined design to eliminate the need for external Source: Littelfuse Inc.Source: Littelfuse Inc.bridging links or jumpers to lower heat dissipation,” said Craig Greeson, Littelfuse Industrial Business Unit Product Manager. “This increases energy efficiency as well as decreases installation and maintenance time for applications in photovoltaic and energy storage systems, oil and gas, railway and uninterrupted power systems.”

The LS6R offers a patented operation system that minimizes damage caused by arcs upon disconnection to increase product reliability and longevity.

Key benefits of both the LS6 and LS6R series of DC disconnect switches include:

  • A high-level disconnection insulation to provide a barrier to stop conduction when switch is in off position for added safety
  • Self-cleaning blade contacts that eliminate performance degradation (from increased electrical resistance over time) to ensure consistent behavior across the product’s lifespan
  • An internally located “sandwich-type” two-contact symmetrical design to mitigate the electromagnetic force of repulsion to offer enhanced functionality in short-circuit conditions
  • Meeting UL 98B, UL 94 and IEC 60947-3 standards
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement