Industrial Electronics

ROHM launches 2-in-1 SiC molded module: DOT-247

08 October 2025

ROHM has developed the DOT-247, a 2-in-1 silicon carbide (SiC) molded module (SCZ40xxDTx, SCZ40xxKTx), ideal for industrial applications such as photovoltaic (PV) inverters, UPS systems and semiconductor relays. The module retains the versatility of the widely adopted TO-247 package while achieving high design flexibility and power density.

The DOT-247 features a combined structure consisting of two TO-247 packages. This design enables the use of large chips, which were structurally difficult to accommodate in the TO-247 package, and achieves low on-resistance through a unique internal structure. Additionally, through optimized package structure, thermal resistance has been reduced by approximately 15% and inductance by approximately 50% compared to the TO-247. This enables a power density 2.3 times higher than the TO-247 in a half-bridge configuration — achieving the same power conversion circuit in approximately half the volume.

Source: ROHMSource: ROHM

The new products featuring the DOT-247 package are available in two topologies: half-bridge and common-source. Currently, two-level inverters are the mainstream in PV inverters, but there is growing demand for multi-level circuits such as three-level NPC, three-level T-NPC and five-level ANPC to meet the need for higher voltages. In the switching sections of these circuits, topologies such as half-bridge and common-source are mixed — making custom products necessary in many cases when using conventional SiC modules.

To address this challenge, ROHM has developed each of these two topologies — the smallest building blocks of multi-level circuits — into a 2-in-1 module. This enables flexibility to support various configurations such as NPC circuits and DC-DC converters, while significantly reducing the number of components and mounting area, and achieving circuit miniaturization compared to discrete components.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement