Industrial Electronics

OKW’s updated RAILTEC SUPPORT modular DIN rail PCB holders

16 February 2023

OKW’s RAILTEC SUPPORT open printed circuit bord (PCB) holders for TH35, TH15 and G32 DIN rails are now available in light gray as standard.

They are part of OKW’s RAILTEC C range of DIN rail enclosures for automation, Industry 4.0/Smart Factory, building and safety technology, and HVAC systems. Applications also include automatic timers, sensors, relays, signal distribution, lighting controls, subrack interfaces, electronics modules, amplifiers and transformers.

RAILTEC SUPPORT comprises a modular system of end sections and intermediate parts that make it quick and easy to create open PCB holders in different widths.

These PCB holders are molded from PA6 FR (30), a tough, high-performance plastic that offers V-0Source: OKW Enclosures, Inc.Source: OKW Enclosures, Inc. flammability protection. They are available in two versions to fit 2.83 inch and 4.21 inch PCBs.

The end sections are available with or without a DIN rail mounting foot, and in widths of 0.63 inches, 0.69 inches and 1.08 inches. The intermediate parts fit to the end sections and can be snapped together in series to achieve the desired support width. A separate DIN rail mounting foot is available for the intermediate parts.

Accessories for RAILTEC SUPPORT include four wall suspension elements designed to fit the various end sections.

RAILTEC SUPPORT’s new light gray standard color brings it into line with other RAILTEC C DIN rail enclosures. The RAILTEC C range includes fully enclosed housings in four versions, offering a choice of free through passage and ventilation options. All four versions can be assembled quickly with snap-in enclosure parts and swift installation of PCBs and terminals.

OKW can supply all RAILTEC C enclosures fully customized. Services include machining, printing, laser marking and installation/assembly.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement