Discrete and Process Automation

Continental debuts ultra-compact transport robot for smart mobility solutions

11 July 2025

Tech company Continental has created an ultracompact transport robot capable of transporting stacked small load containers (SLCs) of up to 300 kg fully automatically.

According to the company, the NXS 300 ensures immediately deployable automation. This means no infrastructure modifications are needed for existing floor-roller tracks. Further, thanks to native VDA 5050 integration, the NXS 300 plugs seamlessly into existing AMR fleets, delivering top speeds of up to 2 m/s as well as omnidirectional movement due to its 360° view.

Source: ContinentalSource: Continental

The NXS 300 is available in two versions: the base version with a 600 mm fork length for 400 mm x 600 mm SLCs on carts and the extended version with an 800 mm fork length for half-pallets to double the capacity per trip.

For more information on the NXS 300, visit the Continental website.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement