Industrial Electronics

Pfeiffer Vacuum+Fab Solutions introduces the CenterLine CNR series

06 June 2025

Pfeiffer Vacuum+Fab Solutions — a member of the global Busch Group — presents the CenterLine CNR series, an expansion to the existing CenterLine family of vacuum gauges, particularly suited for the harsh operating conditions in the semiconductor industry.

The CenterLine CNR series consists of analog capacitive vacuum gauges that can measure over four decades in the full scale between 0.1 Torr and 1,000 Torr. Available in heated and unheated variants, the CNR series expands the existing CenterLine product family and delivers reliable measurements even under the harshest operating conditions. Just like the other CenterLine gauges, the CNR series provides an optimal cost-performance ratio and allows for easy integration into existing installations with measurement technology from other manufacturers.

CNR gauges are ideally used in combination with pressure control valves and can be employed for a wide range of applications in the semiconductor industry, such as dry etching, chemical vapor deposition (CVD) and atomic layer deposition (ALD) processes. They can also be implemented for analytics, R&D and various other industries. In this expansion to the product series, five different versions are available: the 36x, 37x, 38x, 39x and 30x. All products in the series are SEMI S2 compliant.

For processes at every temperature

Source: Pfeiffer Vacuum+Fab SolutionsSource: Pfeiffer Vacuum+Fab Solutions

The CenterLine CNR series provides a variety of options for processes at different temperatures. The 36x is an unheated variant for reliable measurements at ambient temperature with an accuracy of 0.2. Self-heating versions are also available at 45° C, 100° C, 160° C and 200° C. The 45° C variant provides an accuracy of 0.15, making it excellent for calibration laboratories and high-quality control. With an accuracy of 0.4%, the other self-heating versions allow higher accuracy of readings in high-temperature or hot gas processes than comparable gauges.

Resistance to contamination and corrosion

A diaphragm sensor forms the heart of the measurement device. It is protected by a stable and resistant ceramic shield coated through ALD. The shield protects the sensor both from exposure to the high temperatures of the process gases and from potential corrosion. This ultimately ensures higher reliability and accuracy as well as a longer sensor life, even under harsh plasma, due to minimized contamination. As sensor drift is also reduced, calibration is required less frequently and thus the overall cost of ownership is lowered.

Pressure control (p-control) filter setting

The gauges in the CenterLine CNR series are equipped with a special filter setting known as “p-control,” or pressure control. This is designed to be fast and adaptive, enabling the gauge to respond more quickly to pressure changes as well as provide accurate and smooth pressure control. This feature is particularly effective in combination with a pressure control valve.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement