Aerospace

Energy-dense battery supports electric mobility

26 May 2025

The Silicon Anode Platform developed by Amprius now includes the 450 Wh/kg SiCore lithium-ion battery, an energy-dense cell offering 450 Wh/kg and 950 Wh/L.

This SiCore cell incorporates proprietary silicon anode material to deliver up to 80% more energy than conventional lithium-ion cells with graphite anodes. Extended flight time, greater range and improved system-level performance are enabled by the enhanced energy density within a compact, lightweight design.

The 450 Wh/kg SiCore battery offers enhanced energy density with production-scale availability for aviation and electric mobility platforms. Source: Amprius TechnologiesThe 450 Wh/kg SiCore battery offers enhanced energy density with production-scale availability for aviation and electric mobility platforms. Source: Amprius Technologies

Designed for extreme conditions to meet the demands of aviation and defense applications, the new SiCore cell maintains reliable performance across wide temperature ranges and mission-critical environments. It meets the demands of high- and medium-altitude platform stations as well as unmanned aerial vehicles. By providing longer range and greater payloads without increasing weight, this cell helps reduce total system cost. Operators can fly longer missions with fewer compromises, minimizing the need for additional batteries, fuel or equipment.

“What makes this SiCore cell different and noteworthy is that it brings that level of extreme performance into a cell chemistry and format that are ready to scale with the existing lithium-ion battery manufacturing processes and equipment in the industry,” said Dr. Kang Sun, CEO of Amprius Technologies.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement