Discrete and Process Automation

Igus introduces advanced 4-axis delta robot for high-speed pick and place applications

21 February 2025

The DR1000 four-axis delta robot that combines high speed and precision for demanding industrial application has been launched by igus.

Boasting a 1,000-millimeter working diameter and an additional rotary axis that provides four degrees of freedom, the DR1000 allows robots to seamlessly grip and orient components. Its pick rate of 96 picks per minute makes it particularly desirable for end-of-line pick-and-place operations as well as conveyor belt picking or stacking tasks in three-dimensional spaces.

The DR1000 delta robot has a modular design for easy integration into existing automation systems. InSource: igusSource: igus addition, this versatile unit can also be equipped with a gripper or suction cup to execute complex tasks and can be customized to meet hard-to-satisfy requirements.

Intuitive, user-friendly control

Users can take advantage of igus’ optional Robot Control (iRC) software for quick and easy deployment. Integrated into the control system, the license-free software features an intuitive interface and a uniform operating concept that reduces planning time and speeds up commissioning. For users with their own control systems, each axis can be operated with individual motor controllers, such as the Igus dryve D1 motor controller.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement